Solid State Relay, DIN, 10A, 280 Vac
Solid State SPST-NO (1 Form A) Module
Solid State Relays - Industrial Mount DIN Mt 280 VAC/8A out 15-32 VDC input
SOLID STATE RELAY, 10A, 15-32V, DIN RAIL; Contact Configuration:SPST-N
SSR RELAY SPST-NO 8A 12-280V
| Sensata Technologies | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | DRA1-SPFE240D25 | 7018660 | CC2296-ND | DRA1-SPFE240D25 | 41X6425 | DRA1-SPFE240D25 |
| Product Name | DRA1 Series Relay | Solid State Interface Relays | Solid State Relays | Solid State Relays - Industrial Mount | Solid State Relay, 10A, 15-32V, Din Rail; Contact Configuration Sensata/crydom | Relays - Solid State Relays |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -4 to 176 F (-20 to 80 C) | ||||
| Input Voltage (Control Signal) Type | AC | DC | DC | |||
| Input Voltage (Control Signal) Range | 12 to 380 volts | 15 to 32 volts | ||||
| Input Current (Control Signal) Range | 0.0100 to 0.0150 amps | 0.0150 amps | ||||
| Output Voltage Type | AC | AC | AC |