Sensata / Crydom DRA-CN024D24
SSR ASSEMBLY, DIN RAIL MT 6M M, 24VDC/3.5A, 24VDC IN, FET O
Solid State SPST-NO (1 Form A) Module
SOLID STATE RELAY, 15V-30VDC, DIN RAIL; Contact Configuration:SPST-N
SSR, DIN RAIL ASSY, 240 VOLTS; Contact Configuration:SPST-N
CN024D24 SSR / DRSCN24 Skt Assy
Solid State Relays - Industrial Mount CN024D24 SSR/DRSCN24 Skt Assy
SSR RELAY SPST-NO 3.5A 0-24V
| RS Components, Ltd. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Galco Industrial Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 7203972 | DRA-CN024D24 | CC1747-ND | 27T6081 | DRA-CN024D24 | DRA-CN024D24 | DRA-CN024D24 |
| Product Name | Solid State Interface Relays | SSR ASSEMBLY, DIN RAIL MT 6M M, 24VDC/3.5A, 24VDC IN, FET O | Solid State Relays | Solid State Relay, 15V-30Vdc, Din Rail; Contact Configuration Sensata/crydom | CRDM Solid State | Solid State Relays - Industrial Mount | Relays - Solid State Relays |
| Mounting | DIN; Din rail | DIN | DIN; DIN Rail | DIN; DIN Rail | |||
| Turn-On Switching | Dc | ||||||
| Approvals | RoHS | RoHS | RoHS | ||||
| Input Voltage (Control Signal) Type | DC | DC | |||||
| Output Voltage Type | DC | DC |