Solid State SPST-NC (1 Form B) Module
DIN Mt 280 VAC/5A out 3-15 VDC input
Solid State Relays - Industrial Mount DIN Mt 280 VAC/5A out 3-15 VDC input
SSR, 5A, 4-28VDC, 12-280VAC, ZERO; Contact Configuration:SPST-N
SSR RELAY SPST-NC 5A 12-280V
| Sensata Technologies | DigiKey | Galco Industrial Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | DRA1-CX240D5-B | CC2295-ND | DRA1-CX240D5-B | DRA1-CX240D5-B | 62R9231 | DRA1-CX240D5-B |
| Product Name | DRA1 Series Relay | Solid State Relays | CRDM Solid State | Solid State Relays - Industrial Mount | Ssr, 5A, 4-28Vdc, 12-280Vac, Zero; Contact Configuration Sensata/crydom | Relays - Solid State Relays |
| Operating Temp | -22 to 176 F (-30 to 80 C) | -4 to 176 F (-20 to 80 C) | ||||
| Input Voltage (Control Signal) Type | AC | DC | ||||
| Input Voltage (Control Signal) Range | 12 to 380 volts | 4 to 28 volts | ||||
| Input Current (Control Signal) Range | 0.0100 to 0.0150 amps | 0.0100 amps | ||||
| Output Voltage Type | AC | AC |