Crydom Corporation DRA1 Series Relay DRA1-MP120D3

Description
10mm Single Channel DIN Rail Mount SSR Assembly AC Ratings up to 280 VAC and 4 Amps DC Ratings for 60 VDC and 3 Amps N.O. AC or DC output, N.C. Output (-B) 3-32 VDC Control Cage style screw terminals for easy connection Fits standard 35mm DIN rail
Request a Quote Datasheet
Description
10mm Single Channel DIN Rail Mount SSR Assembly AC Ratings up to 280 VAC and 4 Amps DC Ratings for 60 VDC and 3 Amps N.O. AC or DC output, N.C. Output (-B) 3-32 VDC Control Cage style screw terminals for easy connection Fits standard 35mm DIN rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRA1 Series Relay - DRA1-MP120D3 - Sensata Technologies
Attleboro, MA, United States
DRA1 Series Relay
DRA1-MP120D3
DRA1 Series Relay DRA1-MP120D3
10mm Single Channel DIN Rail Mount SSR Assembly AC Ratings up to 280 VAC and 4 Amps DC Ratings for 60 VDC and 3 Amps N.O. AC or DC output, N.C. Output (-B) 3-32 VDC Control Cage style screw terminals for easy connection Fits standard 35mm DIN rail
  • 10mm Single Channel DIN Rail Mount SSR Assembly
  • AC Ratings up to 280 VAC and 4 Amps
  • DC Ratings for 60 VDC and 3 Amps
  • N.O. AC or DC output, N.C. Output (-B)
  • 3-32 VDC Control
  • Cage style screw terminals for easy connection
  • Fits standard 35mm DIN rail
Supplier's Site Datasheet
Solid State Relays - CC2547-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2547-ND
Solid State Relays CC2547-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
DRA1-MP120D3
Solid State Relays - Industrial Mount DRA1-MP120D3
Solid State Relays - Industrial Mount DIN Mt 140 VAC/3A out 3-32 VDC input

Solid State Relays - Industrial Mount DIN Mt 140 VAC/3A out 3-32 VDC input

Buy Now Datasheet
Solid State Relay, 3A, 3-32Vdc, Din Rail; Contact Configuration Sensata/crydom - 41X6421 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 3A, 3-32Vdc, Din Rail; Contact Configuration Sensata/crydom
41X6421
Solid State Relay, 3A, 3-32Vdc, Din Rail; Contact Configuration Sensata/crydom 41X6421
SOLID STATE RELAY, 3A, 3-32VDC, DIN RAIL; Contact Configuration:SPST-N O; Load Current:3A; Operating Voltage Max:140VAC; Relay Mounting:DIN Rail; Relay Terminals:Cage Clamp; Switching Mode:Zero Crossing; Operating Voltage Min:12VAC RoHS Compliant: Yes

SOLID STATE RELAY, 3A, 3-32VDC, DIN RAIL; Contact Configuration:SPST-NO; Load Current:3A; Operating Voltage Max:140VAC; Relay Mounting:DIN Rail; Relay Terminals:Cage Clamp; Switching Mode:Zero Crossing; Operating Voltage Min:12VAC RoHS Compliant: Yes

Supplier's Site
Relays - Solid State Relays DRA1-MP120D3
SSR RELAY SPST-NO 3A 12-140V

SSR RELAY SPST-NO 3A 12-140V

Supplier's Site

Technical Specifications

  Sensata Technologies DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number DRA1-MP120D3 CC2547-ND DRA1-MP120D3 41X6421 DRA1-MP120D3
Product Name DRA1 Series Relay Solid State Relays Solid State Relays - Industrial Mount Solid State Relay, 3A, 3-32Vdc, Din Rail; Contact Configuration Sensata/crydom Relays - Solid State Relays
Input Voltage (Control Signal) Type AC; DC DC
Input Voltage (Control Signal) Range 12 to 280 volts 3 to 32 volts
Input Current (Control Signal) Range 0.0026 amps 0.0026 amps
Output Voltage Type AC AC
Maximum Switching Current 4.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details