Solid State SPST-NO (1 Form A) Module
SSR RELAY, PLUG-IN, 100VDC/10A, 5-15VDC IN, FET OUTPUT
SOLID STATE RELAY, 10A, 5VDC-15VDC ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 172-ED10D10-ND | 25AK2358 | 60AK8074 |
| Product Name | Solid State Relays | Ssr Relay, Plug-In, 100Vdc/10A, 5-15Vdc In, Fet Output Sensata/crydom | Solid State Relay, 10A, 5Vdc-15Vdc Rohs Compliant Sensata/crydom |
| Mounting | Socketable | ||
| Switch Configuration | FormA | ||
| Operating Temp | -22 to 176 F (-30 to 80 C) | ||
| Input Voltage (Control Signal) Type | DC |