Solid State SPST-NO (1 Form A) Module
SSR RELAY SPST-NO 6A 24-280V
Solid State Relays - Industrial Mount SOLID STATE RELAY 24-280 VAC
SSR Relay, Dual, DIN Rail Mount 18mm, 240VAC/6A, 4-32VDC In, ATEX
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | DRD24D06X-ND | DRD24D06X | DRD24D06X | 83AC7784 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relays - Industrial Mount | Ssr Relay, Dual, Din Rail Mount 18Mm, 240Vac/6A, 4-32Vdc In, Atex Sensata/crydom |
| Mounting | DIN | DIN; DIN Rail | DIN | |
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS | ||
| Operating Temp | -22 to 176 F (-30 to 80 C) |