SSR RELAY, PANEL MOUNT, IP00, 60VDC/3A, 3.5-32VDC IN, BJT OU
Solid State SPST-NC (1 Form B) Hockey Puck
SSR RELAY SPST-NC 3A 3-60V
Solid State Relays - Industrial Mount PM IP00 SSR 60VDC 3A, 3.5-32VDC,NC
SOLID STATE RELAY, 3A, 3.5-32VDC, PANEL; Contact Configuration:SPST-N
Relay;SSR;Gen Purp;SPST-NC;Cur-Rtg
| Sensata Technologies | Heilind Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | DC60S3-B | DC60S3-B | CC1590-ND | DC60S3-B | DC60S3-B | 37M2361 | 70130591 |
| Product Name | DC60 Series Relay | SSR RELAY, PANEL MOUNT, IP00, 60VDC/3A, 3.5-32VDC IN, BJT OU | Solid State Relays | Relays - Solid State Relays | Solid State Relays - Industrial Mount | Solid State Relay, 3A, 3.5-32Vdc, Panel; Contact Configuration Sensata/crydom | Relay;SSR;Gen Purp;SPST-NC;Cur-Rtg 3A;Ctrl-V 3.5-32DC;Vol-Rtg 3-60DC;Pnl-Mnt |
| Operating Temp | -22 to 176 F (-30 to 80 C) | -22 to 176 F (-30 to 80 C) | -22 to 176 F (-30 to 80 C) | ||||
| Input Current (Control Signal) Range | 0.0055 to 0.0250 amps | ||||||
| Maximum Switching Current | 7.00 amps | 3.00 amps | |||||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | Panel | |||
| Switch Configuration | FormB |