Crydom Corporation DMO Series Relay DMO063

Description
Mini-SIP SSR Ratings to 3A @ 60 VCD MOSFET Output DC Control Low Open Output
Request a Quote Datasheet
Description
Mini-SIP SSR Ratings to 3A @ 60 VCD MOSFET Output DC Control Low Open Output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DMO Series Relay - DMO063 - Sensata Technologies
Attleboro, MA, United States
DMO Series Relay
DMO063
DMO Series Relay DMO063
Mini-SIP SSR Ratings to 3A @ 60 VCD MOSFET Output DC Control Low Open Output
  • Mini-SIP SSR
  • Ratings to 3A @ 60 VCD
  • MOSFET Output
  • DC Control
  • Low Open Output
Supplier's Site Datasheet
Relays - Solid State Relays - 1340501-DMO063 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1340501-DMO063
Relays - Solid State Relays 1340501-DMO063
Win Source Part Number: 1340501-DMO063 Category: Relays - Solid State Relays Series: DMO Termination Style: PC Pin Package: Tube Standard Package: 30 Voltage - Input: 3 ~ 10VDC Output Type: DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 130 mOhms Load Current: 3 A Voltage - Load: 0 V ~ 60 V Mounting Type: Through Hole Package / Case: 4-SIP Supplier Device Package: 4-Mini SIP ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.49.0055 Mfr: Sensata-Crydom California Prop 65: Warning Information

Win Source Part Number: 1340501-DMO063
Category: Relays - Solid State Relays
Series: DMO
Termination Style: PC Pin
Package: Tube
Standard Package: 30
Voltage - Input: 3 ~ 10VDC
Output Type: DC
Circuit: SPST-NO (1 Form A)
On-State Resistance (Max): 130 mOhms
Load Current: 3 A
Voltage - Load: 0 V ~ 60 V
Mounting Type: Through Hole
Package / Case: 4-SIP
Supplier Device Package: 4-Mini SIP
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.49.0055
Mfr: Sensata-Crydom
California Prop 65: Warning Information

Buy Now Datasheet
Solid State Relays - CC1139-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1139-ND
Solid State Relays CC1139-ND
Solid State SPST-NO (1 Form A) 4-SIP

Solid State SPST-NO (1 Form A) 4-SIP

Buy Now Datasheet
SSR, PCB MT MINI-SIP, 60VDC/ 3A,3-10VDC IN, 0 CROSS - DMO063 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR, PCB MT MINI-SIP, 60VDC/ 3A,3-10VDC IN, 0 CROSS
DMO063
SSR, PCB MT MINI-SIP, 60VDC/ 3A,3-10VDC IN, 0 CROSS DMO063
SSR, PCB MT MINI-SIP, 60VDC/ 3A,3-10VDC IN, 0 CROSS

SSR, PCB MT MINI-SIP, 60VDC/ 3A,3-10VDC IN, 0 CROSS

Buy Now
Solid State Relay, Spst, 3-10Vdc, Th; Contact Configuration Sensata/crydom - 37M2381 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst, 3-10Vdc, Th; Contact Configuration Sensata/crydom
37M2381
Solid State Relay, Spst, 3-10Vdc, Th; Contact Configuration Sensata/crydom 37M2381
SOLID STATE RELAY, SPST, 3-10VDC, TH; Contact Configuration:SPST-N O; Load Current:3A; Operating Voltage Max:60VDC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:-; Operating Voltage Min:0VDC RoHS Compliant: Yes

SOLID STATE RELAY, SPST, 3-10VDC, TH; Contact Configuration:SPST-NO; Load Current:3A; Operating Voltage Max:60VDC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:-; Operating Voltage Min:0VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Relay;SSR;Gen Purp;SPST-NO;Cur-Rtg 0-3A;Ctrl-V 3-10DC;Vol-Rtg 0-60DC;PCB/SIP Mnt - 70131385 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Gen Purp;SPST-NO;Cur-Rtg 0-3A;Ctrl-V 3-10DC;Vol-Rtg 0-60DC;PCB/SIP Mnt
70131385
Relay;SSR;Gen Purp;SPST-NO;Cur-Rtg 0-3A;Ctrl-V 3-10DC;Vol-Rtg 0-60DC;PCB/SIP Mnt 70131385
DO, DMO Series DC Output Mini-SIP Relay 1-3.0 Amp; 60, 100 VDC; DC Mini-SIP Package SPST-NO DC output relays in epoxy-coated packages utilize the popular 0.10" grid lead spacing. They are available with either bipolar transistor output (DO), or the DMO063 with MOSFET output is rated at 3 A/60 VDC. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (VAC): DO — 4000, DMO — 2500. Features DC Control Dimensions (L × W × H): 0.95" × 0.20" × 0.50" (24.1 × 5.1 × 12.7 mm) Bipolar (DO) or MOSFET (DMO) DC Output

DO, DMO Series DC Output Mini-SIP Relay
1-3.0 Amp; 60, 100 VDC; DC Mini-SIP Package
SPST-NO DC output relays in epoxy-coated packages utilize the popular 0.10" grid lead spacing. They are available with either bipolar transistor output (DO), or the DMO063 with MOSFET output is rated at 3 A/60 VDC. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (VAC): DO — 4000, DMO — 2500.
Features

  • DC Control
  • Dimensions (L × W × H): 0.95" × 0.20" × 0.50" (24.1 × 5.1 × 12.7 mm)
  • Bipolar (DO) or MOSFET (DMO) DC Output
Supplier's Site
Relays - Solid State Relays - DMO063 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
DMO063
Relays - Solid State Relays DMO063
SSR RELAY SPST-NO 3A 0-60V

SSR RELAY SPST-NO 3A 0-60V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
DMO063
Solid State Relays - PCB Mount DMO063
Solid State Relays - PCB Mount PCB Mini-SIP SSR 60 Vdc/3A,3-10Vdc,ZC

Solid State Relays - PCB Mount PCB Mini-SIP SSR 60 Vdc/3A,3-10Vdc,ZC

Buy Now Datasheet

Technical Specifications

  Sensata Technologies Win Source Electronics DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number DMO063 1340501-DMO063 CC1139-ND DMO063 37M2381 70131385 DMO063 DMO063
Product Name DMO Series Relay Relays - Solid State Relays Solid State Relays SSR, PCB MT MINI-SIP, 60VDC/ 3A,3-10VDC IN, 0 CROSS Solid State Relay, Spst, 3-10Vdc, Th; Contact Configuration Sensata/crydom Relay;SSR;Gen Purp;SPST-NO;Cur-Rtg 0-3A;Ctrl-V 3-10DC;Vol-Rtg 0-60DC;PCB/SIP Mnt Relays - Solid State Relays Solid State Relays - PCB Mount
Operating Temp -22 to 176 F (-30 to 80 C) -22 to 176 F (-30 to 80 C) -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC DC DC DC
Input Voltage (Control Signal) Range 0.0 to 60 volts 3 to 10 volts 3 to 10 volts 10 volts
Input Current (Control Signal) Range 0.0200 amps 0.0200 amps
Maximum Switching Current 3.00 amps 3.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Type 77.11 - Modular Solid State Relay 15A - 771182308250 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, ukca, CLUS
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type AC
View Details
Electromechanical Relays & Contactors - 1-1617119-9 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Basic solid-state relay - 857-161 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
4 suppliers
G3VM-61LR/81LR/101LR MOS FET Relays SSOP, Small and High-load-voltage Type - G3VM-101LR - Aratas America LLC
Specs
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
4 suppliers