Crydom Corporation Solid State Relays DC100D100

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1858-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1858-ND
Solid State Relays CC1858-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Relays - Solid State Relays - DC100D100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
DC100D100
Relays - Solid State Relays DC100D100
SSR RELAY SPST-NO 100A 1-72V

SSR RELAY SPST-NO 100A 1-72V

Supplier's Site
Solid State Relay, 100A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom - 41X6190 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 100A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom
41X6190
Solid State Relay, 100A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom 41X6190
SOLID STATE RELAY, 100A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:100A; Operating Voltage Max:100VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:1VDC RoHS Compliant: Yes

SOLID STATE RELAY, 100A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:100A; Operating Voltage Max:100VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:1VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
DC100D100
Solid State Relays - Industrial Mount DC100D100
Solid State Relays - Industrial Mount SSR DC OUTPUT 72VDC/100A 4-32VDC

Solid State Relays - Industrial Mount SSR DC OUTPUT 72VDC/100A 4-32VDC

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC1858-ND DC100D100 41X6190 DC100D100
Product Name Solid State Relays Relays - Solid State Relays Solid State Relay, 100A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Operating Temp -40 to 212 F (-40 to 100 C) -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.10 - MasterINTERFACE - MasterBASIC SSR Relay Interface Module - 391000067073 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, cRUus, ukca, HAZLOC
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Solid State Relays - 2946-8002-100/1000-033-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp 14 to 113 F (-10 to 45 C)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details