600VAC/3A,4-32VDC in,11mm,DR SSR
Solid State SPST-NO (1 Form A) Module
Manufacturer: Sensata-Crydom
Win Source Part Number: 808990-DR48D03
Packaging: Bulk
Termination Style: Screw Terminal
Mounting Style: DIN Rail
Voltage - Input: 4 ~ 32VDC
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Load Current: 3A
Voltage - Load: 48V ~ 600V
Manufacturer Package: Module
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
SSR RELAY SPST-NO 3A 48-600V
Solid State Relays - Industrial Mount 3A 600VAC Out 4-32VDC In, 11mm UL
| RS Components, Ltd. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 7761761 | CC2066-ND | 808990-DR48D03 | DR48D03 | DR48D03 |
| Product Name | Solid State Interface Relays | Solid State Relays | Solid State Relays - DR48D03 | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Mounting | DIN; Din rail | DIN | PCBoard; DIN Rail | DIN; DIN Rail | |
| Turn-On Switching | Zero Switching; Zero cross | ||||
| Approvals | RoHS | RoHS | |||
| Input Voltage (Control Signal) Type | DC | DC | DC | ||
| Output Voltage Type | AC | AC |