Sensata Technologies Solid State Relays EZ240D12

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1047-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1047-ND
Solid State Relays CC1047-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
EZ240D12
Solid State Relays - Industrial Mount EZ240D12
Solid State Relays - Industrial Mount DC SCR OUTPUT RELAY

Solid State Relays - Industrial Mount DC SCR OUTPUT RELAY

Buy Now Datasheet
Solid State Relay, 12A, 3V-15Vdc, Panel; Contact Configuration Sensata/crydom - 37M2689 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 12A, 3V-15Vdc, Panel; Contact Configuration Sensata/crydom
37M2689
Solid State Relay, 12A, 3V-15Vdc, Panel; Contact Configuration Sensata/crydom 37M2689
SOLID STATE RELAY, 12A, 3V-15VDC, PANEL; Contact Configuration:SPST-N O; Load Current:12A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect; Switching Mode:Zero Crossing; Control Voltage Min:3VDCRoHS Compliant: Yes

SOLID STATE RELAY, 12A, 3V-15VDC, PANEL; Contact Configuration:SPST-NO; Load Current:12A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect; Switching Mode:Zero Crossing; Control Voltage Min:3VDCRoHS Compliant: Yes

Supplier's Site
Relays - Solid State Relays - EZ240D12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
EZ240D12
Relays - Solid State Relays EZ240D12
SSR RELAY SPST-NO 12A 24-280V

SSR RELAY SPST-NO 12A 24-280V

Supplier's Site
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 12A;Ctrl-V 5DC;Vol-Rtg 24-280AC;Faston - 70131377 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 12A;Ctrl-V 5DC;Vol-Rtg 24-280AC;Faston
70131377
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 12A;Ctrl-V 5DC;Vol-Rtg 24-280AC;Faston 70131377
Solid State Relays, 150 Apeak (Max.) Surge Current, 600 Vpeak Transient Overvoltage 10-125 Amp; 120/240, 480 VAC; AC Output The Series EZ SPST-NO AC output relays offer a low profile package with convenient quick-connect terminals and is the preferred choice for replacement of 120 V and 240 V electromechanical relays. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 4000 (240 V, DC Control). Options Available on Special Order: Internal snubber and random turn-on switching. Features AC or DC Control, SCR AC Output Low Leakage UL, CSA, VDE Approved

Solid State Relays, 150 Apeak (Max.) Surge Current, 600 Vpeak Transient Overvoltage
10-125 Amp; 120/240, 480 VAC; AC Output
The Series EZ SPST-NO AC output relays offer a low profile package with convenient quick-connect terminals and is the preferred choice for replacement of 120 V and 240 V electromechanical relays. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 4000 (240 V, DC Control). Options Available on Special Order: Internal snubber and random turn-on switching.
Features

  • AC or DC Control, SCR AC Output
  • Low Leakage
  • UL, CSA, VDE Approved
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC1047-ND EZ240D12 37M2689 EZ240D12 70131377
Product Name Solid State Relays Solid State Relays - Industrial Mount Solid State Relay, 12A, 3V-15Vdc, Panel; Contact Configuration Sensata/crydom Relays - Solid State Relays Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 12A;Ctrl-V 5DC;Vol-Rtg 24-280AC;Faston
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount Panel
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 3 to 15 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details