Solid State 3PST-NO (3 Form A) Module
SSR RELAY 3PST-NO 7.6A 48-510V
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-510 VAC
SSR Contactor, 3-Phase Reversing, DIN Rail Mount, 480VAC/7.6A, 24VDC In, 2NO
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | CC2713-ND | DRC3R48E420 | DRC3R48E420 | 83AC7782 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relays - Industrial Mount | Ssr Contactor, 3-Phase Reversing, Din Rail Mount, 480Vac/7.6A, 24Vdc In, 2No Sensata/crydom |
| Mounting | DIN | DIN; DIN Rail | DIN | |
| Switch Configuration | FormA | |||
| Operating Temp | -22 to 176 F (-30 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC |