Solid State SPST-NO (1 Form A) Module
SSR RELAY SPST-NO 3A 24-280V
Solid State Relays - Industrial Mount 3A 240VAC Out 90-140VAC In 11mm UL
SOLID STATE RELAY, 3A, 90-140VAC, DIN; Contact Configuration:-; Load Current:3A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC2430-ND | DR24B03 | DR24B03 | 41X6615 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relays - Industrial Mount | Solid State Relay, 3A, 90-140Vac, Din; Contact Configuration Sensata/crydom |
| Mounting | DIN | DIN; DIN Rail | DIN; DIN Rail | |
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS | RoHS | |
| Operating Temp | -4 to 104 F (-20 to 40 C) | -22 to 176 F (-30 to 80 C) |