240VAC/6A,4-32VDC in,11mmDR SSR ATEX
Solid State SPST-NO (1 Form A) Module
SSR Relay, DIN Rail Mount 11mm, 240VAC/6A,4-32VDC In, Zero Cross, ATEX
SSR RELAY SPST-NO 6A 24-280V
Solid State Relays - Industrial Mount SOLID STATE RELAY 24-280 VAC
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | 9008747 | DR24D06X-ND | 83AC7861 | DR24D06X | DR24D06X |
| Product Name | Solid State Interface Relays | Solid State Relays | Ssr Relay, Din Rail Mount 11Mm, 240Vac/6A,4-32Vdc In, Zero Cross, Atex Sensata/crydom | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Mounting | DIN; Din rail | DIN | DIN | DIN; DIN Rail | |
| Turn-On Switching | Zero Switching; Zero voltage turn-on | ||||
| Approvals | RoHS | RoHS | |||
| Input Voltage (Control Signal) Type | DC | DC | |||
| Output Voltage Type | AC | AC |