DC200MP is a 200 VDC, 1 Amp, DC control solid-state relay in the MP Series, designed for printed circuit board mounting with a low-profile form factor. It features 4,000 V RMS optical isolation, an operating temperature range of -40°C to 100°C, and is LS TTL compatible. Turn-on time is 100 usec, and turn-off time is 750 usec. The device has an off-state leakage of 1 mA maximum and a forward voltage drop of 1.5 volts at 1 amp. It is UL recognized and CSA certified.
MP Model, 200 VDC, 1 Amp, DC Control Solid State Relay (SSR). Works with PB4 and PB16 racks.
MP MODEL, 200 VDC, 1 AMP, DC CON
SSR, PCB MOUNT, 200VDC, 32VDC, 1A; Contact Configuration:-; Load Current:1A; Operating Voltage Max:200VDC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:DC Switch; Operating Voltage Min:5VDC; Product Range:- RoHS Compliant: Yes
MP Series Solid State Relay
| Opto 22 | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Galco Industrial Electronics | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | DC200MP | 5528-DC200MP-ND | 18M9066 | 70133878 | DC200MP |
| Product Name | DC Control Solid State Relay | Solid State Relays | Ssr, Pcb Mount, 200Vdc, 32Vdc, 1A; Contact Configuration Opto 22 | Relay;SSR;Gen Purp;Off State;Cur-Rtg 1A;Vol-Rtg 5-200DC;PCB Mnt;4 Pin;UL, CSA | OPTO Solid State |
| Solid State Relay Type | Optically | ||||
| Application Type | General | Latching | General | ||
| Mounting | PCBoard | Chassis Mount | PCBoard; PCB | PCBoard | |
| Turn-On Switching | Zero Switching | ||||
| Features | Built-in Heat Sink; Internal Snubber |