Solid State 3PST-NO (3 Form A) SSR with Integrated Heat Sink
SSR RELAY, 3-PHASE, DIN RAIL MOUNT, 600VAC/30A, 4-32VDC IN, INSTANTANEOUS
SOLID STATE RELAY, 30A, 48VAC-600VAC ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 172-DR6760D30RP-ND | 25AK2350 | 28AK8930 |
| Product Name | Solid State Relays | Ssr Relay, 3-Phase, Din Rail Mount, 600Vac/30A, 4-32Vdc In, Instantaneous Sensata/crydom | Solid State Relay, 30A, 48Vac-600Vac Rohs Compliant Sensata/crydom |
| Switch Configuration | FormA | ||
| Operating Temp | -40 to 176 F (-40 to 80 C) | ||
| Input Voltage (Control Signal) Type | DC | ||
| Input Voltage (Control Signal) Range | 4 to 32 volts |