Opto 22 Solid State Relays DC60S3

Description
60 VDC, 3 AMP, DC CONTROL SOLID
Request a Quote Datasheet
Description
60 VDC, 3 AMP, DC CONTROL SOLID
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 5528-DC60S3-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
5528-DC60S3-ND
Solid State Relays 5528-DC60S3-ND
60 VDC, 3 AMP, DC CONTROL SOLID

60 VDC, 3 AMP, DC CONTROL SOLID

Buy Now Datasheet
OPTO Solid State - DC60S3 - Galco Industrial Electronics
Madison Heights, MI, United States
OPTO Solid State
DC60S3
OPTO Solid State DC60S3
60 VDC, 3 Amp, DC Control Solid

60 VDC, 3 Amp, DC Control Solid

Supplier's Site
Solid State Relay; Contact Configuration Opto 22 - 18M9068 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay; Contact Configuration Opto 22
18M9068
Solid State Relay; Contact Configuration Opto 22 18M9068
SOLID STATE RELAY; Contact Configuration:-; Load Current:3A; Operating Voltage Max:60VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:DC Switch; Operating Voltage Min:5VDC; Control Voltage Min:3VDC RoHS Compliant: Yes

SOLID STATE RELAY; Contact Configuration:-; Load Current:3A; Operating Voltage Max:60VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:DC Switch; Operating Voltage Min:5VDC; Control Voltage Min:3VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 5528-DC60S3-ND DC60S3 18M9068
Product Name Solid State Relays OPTO Solid State Solid State Relay; Contact Configuration Opto 22
Mounting Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Operating Temp -40 to 212 F (-40 to 100 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details