Solid State SPST-NO (1 Form A) Module
SSR RELAY SPST-NO 10A 3-100V
Solid State Relays - Industrial Mount SOLID STATE RELAY 100 VDC
SSR Relay Panel Mount IP00 100VDC10A 4-8VDC In 90
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | CC2442-ND | EL100D10-05N | EL100D10-05N | 83AC7977 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relays - Industrial Mount | Ssr Relay Panel Mount Ip00 100Vdc10A 4-8Vdc In 90 Sensata/crydom |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel | |
| Switch Configuration | FormA | |||
| Operating Temp | -22 to 176 F (-30 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC |