Opto 22 Solid State Relays DC60S5

Description
60 VDC, 5 AMP, DC CONTROL SOLID
Request a Quote Datasheet
Description
60 VDC, 5 AMP, DC CONTROL SOLID
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 5528-DC60S5-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
5528-DC60S5-ND
Solid State Relays 5528-DC60S5-ND
60 VDC, 5 AMP, DC CONTROL SOLID

60 VDC, 5 AMP, DC CONTROL SOLID

Buy Now Datasheet
OPTO Solid State - DC60S5 - Galco Industrial Electronics
Madison Heights, MI, United States
OPTO Solid State
DC60S5
OPTO Solid State DC60S5
60 VDC, 5 Amp, DC Control Solid

60 VDC, 5 Amp, DC Control Solid

Supplier's Site
Solid State Relay; Contact Configuration Opto 22 - 18M9069 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay; Contact Configuration Opto 22
18M9069
Solid State Relay; Contact Configuration Opto 22 18M9069
SOLID STATE RELAY; Contact Configuration:-; Load Current:5A; Operating Voltage Max:60VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:5VDC; Control Voltage Min:3VDC RoHS Compliant: Yes

SOLID STATE RELAY; Contact Configuration:-; Load Current:5A; Operating Voltage Max:60VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:5VDC; Control Voltage Min:3VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 5528-DC60S5-ND DC60S5 18M9069
Product Name Solid State Relays OPTO Solid State Solid State Relay; Contact Configuration Opto 22
Mounting Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Operating Temp -40 to 212 F (-40 to 100 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-859-712-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 2125497 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details