Solid State Relay, DIN, 3A, 300 Vdc
Solid State SPST-NO (1 Form A) Module
SSR RELAY SPST-NO 3A 1-200V
SOLID STATE RELAY, 3A, 3-10VDC, DIN RAIL; Contact Configuration:SPST-N
Solid State Relays - Industrial Mount DIN Mt 200 VDC/3A out 3-10 VDC input
| Sensata Technologies | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | DRA1-CMX200D3 | 7018465 | CC1729-ND | DRA1-CMX200D3 | 41X6402 | DRA1-CMX200D3 |
| Product Name | DRA1 Series Relay | Solid State Interface Relays | Solid State Relays | Relays - Solid State Relays | Solid State Relay, 3A, 3-10Vdc, Din Rail; Contact Configuration Sensata/crydom | Solid State Relays - Industrial Mount |
| Operating Temp | -4 to 176 F (-20 to 80 C) | -4 to 176 F (-20 to 80 C) | ||||
| Input Voltage (Control Signal) Type | AC | DC | DC | |||
| Input Voltage (Control Signal) Range | 1 to 200 volts | 3 to 10 volts | ||||
| Input Current (Control Signal) Range | 0.0120 to 0.0150 amps | |||||
| Maximum Switching Current | 10.00 amps |