Crydom Corporation Solid State Relays DR24A03

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC2062-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2062-ND
Solid State Relays CC2062-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Relays - Solid State Relays - DR24A03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
DR24A03
Relays - Solid State Relays DR24A03
SSR RELAY SPST-NO 3A 24-280V

SSR RELAY SPST-NO 3A 24-280V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
DR24A03
Solid State Relays - Industrial Mount DR24A03
Solid State Relays - Industrial Mount 3A 240AC Out, 200 to 265VAC In, 11mm UL

Solid State Relays - Industrial Mount 3A 240AC Out, 200 to 265VAC In, 11mm UL

Buy Now Datasheet
Solid State Relay, 3A, 200-265Vac, Din; Contact Configuration Sensata/crydom - 41X6609 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 3A, 200-265Vac, Din; Contact Configuration Sensata/crydom
41X6609
Solid State Relay, 3A, 200-265Vac, Din; Contact Configuration Sensata/crydom 41X6609
SOLID STATE RELAY, 3A, 200-265VAC, DIN; Contact Configuration:-; Load Current:3A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 3A, 200-265VAC, DIN; Contact Configuration:-; Load Current:3A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC2062-ND DR24A03 DR24A03 41X6609
Product Name Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount Solid State Relay, 3A, 200-265Vac, Din; Contact Configuration Sensata/crydom
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Switch Configuration FormA
Approvals RoHS RoHS RoHS
Operating Temp -4 to 104 F (-20 to 40 C) -22 to 176 F (-30 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1617110-0 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relays - 2946-859-738-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details