Solid State SPST-NO (1 Form A) Module
SSR RELAY SPST-NO 5A 24-280V
Solid State Relays - Industrial Mount PM IP00 SSR 280VAC 5A4-8VDCRN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1908-ND | EL240A5R-05 | EL240A5R-05 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | |
| Switch Configuration | FormA | ||
| Operating Temp | -22 to 176 F (-30 to 80 C) | ||
| Input Voltage (Control Signal) Type | DC |