Solid State SPST-NO (1 Form A) Module
Solid State Relays - Industrial Mount Plug In 280VAC 3A 18-32VDC CNT ZC
SOLID STATE RELAY, 3A, 18.5V-32V, SOCKET; Contact Configuration:SPST-N
SSR RELAY SPST-NO 3A 24-280V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1821-ND | ED24C3 | 41X6909 | ED24C3 |
| Product Name | Solid State Relays | Solid State Relays - Industrial Mount | Solid State Relay, 3A, 18.5V-32V, Socket; Contact Configuration Sensata/crydom | Relays - Solid State Relays |
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | |
| Switch Configuration | FormA | |||
| Operating Temp | -22 to 176 F (-30 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC |