Solid State SPST-NO (1 Form A) Module
Sensata / Crydom DR48D12
SSR RELAY SPST-NO 12A 48-600V
SOLID STATE RELAY, 12A, 4-32VDC, DIN; Contact Configuration:-; Load Current:12A; Operating Voltage Max:600VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
Crydom is the world leading manufacturer of Solid State Relays. We manufacture and sell two of the most renowned brands of solid state relays, Crydom and Crouzet. Our product offer includes thousands of catalog off-the-shelf items, as well as custom-designed solid state relays and related products.
At Crydom virtually everything is accomplished in-house to assure complete control over production, delivery and above all quality. With design, development, manufacturing and management personnel under one roof, we’re geared for fast response to your requirements.
Because of our dedication to quality, most Crydom products are approved by UL, CSA, VDE and TUV; and carry the CE mark signifying conformance with European directives. Some of our relays carry UL 508A SCCR ratings, proof of exceptional levels of performance and safety. Also, our products comply with the latest legal environmental directives, like RoHS and China RoHS which always provide a competitive advantage to our customers. Our ongoing R & D programs have allowed us for years to be leaders in our industry. We are well known for constantly innovating new circuit and technology-related inventions to satisfy the switching needs of the most demanding applications.
Crydom is a brand of Custom Sensors & Technologies (CST). Our more than 40 years of experience providing top notch switching solutions and support make Crydom the indisputable global expert in solid state relay technology and preferred choice of companies all over the world.
SeriesOne DR Series Solid State Relays
• Ratings of 6 & 12 Amps
• Load voltage ratings of 2-60VDC, 2-100VDC, 24-280VAC and 48-600VAC
• Fits standard 35mm DIN-RAIL
• LED input status indicator
• AC or DC control
• Zero-crossing (resistive loads) or random turn-on (inductive loads) output
• UL and cUL Recognized, CE & RoHS Compliant
• 100K-cycle UL 508 Endurance Rating for Enhanced Reliability
Solid State Relays - Industrial Mount 12A 600VAC Out 4-32VDC In, 18mm UL
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1771-ND | 7204136 | DR48D12 | 41X6636 | 70130932 | DR48D12 |
| Product Name | Solid State Relays | Solid State Interface Relays | Relays - Solid State Relays | Solid State Relay, 12A, 4-32Vdc, Din; Contact Configuration Sensata/crydom | RELAY; SOLID STATE,600VAC/12A,4-32VDC IN,18MM,DR | Solid State Relays - Industrial Mount |
| Mounting | DIN | DIN; Din rail | DIN; DIN Rail | DIN; DIN Rail | DIN | |
| Switch Configuration | FormA | |||||
| Operating Temp | -4 to 104 F (-20 to 40 C) | |||||
| Input Voltage (Control Signal) Type | DC | DC | DC | |||
| Input Voltage (Control Signal) Range | 4 to 32 volts | 18 volts |