Crydom Corporation DRA1 Series Relay DRA1-MCXE380D5

Description
10mm Single Channel DIN Rail Mount SSR Assembly AC Ratings up to 380 VAC and 5 Amps 3-15 and 15-32 VDC Control Cage style screw terminals for easy connection Fits standard 35mm DIN rail Includes LED Status indicator
Request a Quote Datasheet
Description
10mm Single Channel DIN Rail Mount SSR Assembly AC Ratings up to 380 VAC and 5 Amps 3-15 and 15-32 VDC Control Cage style screw terminals for easy connection Fits standard 35mm DIN rail Includes LED Status indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRA1 Series Relay - DRA1-MCXE380D5 - Sensata Technologies
Attleboro, MA, United States
DRA1 Series Relay
DRA1-MCXE380D5
DRA1 Series Relay DRA1-MCXE380D5
10mm Single Channel DIN Rail Mount SSR Assembly AC Ratings up to 380 VAC and 5 Amps 3-15 and 15-32 VDC Control Cage style screw terminals for easy connection Fits standard 35mm DIN rail Includes LED Status indicator
  • 10mm Single Channel DIN Rail Mount SSR Assembly
  • AC Ratings up to 380 VAC and 5 Amps
  • 3-15 and 15-32 VDC Control
  • Cage style screw terminals for easy connection
  • Fits standard 35mm DIN rail
  • Includes LED Status indicator
Supplier's Site Datasheet
Solid State Relays - DRA1-MCXE380D5-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
DRA1-MCXE380D5-ND
Solid State Relays DRA1-MCXE380D5-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Solid State Interface Relays - 7018594 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solid State Interface Relays
7018594
Solid State Interface Relays 7018594
Sensata / Crydom DRA1-MCXE380D5

Sensata / Crydom DRA1-MCXE380D5

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
DRA1-MCXE380D5
Solid State Relays - Industrial Mount DRA1-MCXE380D5
Solid State Relays - Industrial Mount DIN Mt 380 VAC/5A out 15-32 VDC input

Solid State Relays - Industrial Mount DIN Mt 380 VAC/5A out 15-32 VDC input

Buy Now Datasheet
Relays - Solid State Relays DRA1-MCXE380D5
SSR RELAY SPST-NO 5A 48-530V

SSR RELAY SPST-NO 5A 48-530V

Supplier's Site

Technical Specifications

  Sensata Technologies DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number DRA1-MCXE380D5 DRA1-MCXE380D5-ND 7018594 DRA1-MCXE380D5 DRA1-MCXE380D5
Product Name DRA1 Series Relay Solid State Relays Solid State Interface Relays Solid State Relays - Industrial Mount Relays - Solid State Relays
Operating Temp -22 to 176 F (-30 to 80 C) -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type AC DC DC
Input Voltage (Control Signal) Range 12 to 380 volts 15 to 32 volts
Input Current (Control Signal) Range 0.0150 amps 0.0150 amps
Output Voltage Type AC AC AC
Unlock Full Specs
to access all available technical data

Similar Products

Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state relay module - 857-734 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0120 amps
View Details
4 suppliers