Crydom Corporation SSR, PLUG IN, 48VDC/5A , 18- 32VDC IN, FET OUTPUT ED06C5

Description
SSR, PLUG IN, 48VDC/5A , 18- 32VDC IN, FET OUTPUT
Request a Quote Datasheet
Description
SSR, PLUG IN, 48VDC/5A , 18- 32VDC IN, FET OUTPUT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSR, PLUG IN, 48VDC/5A , 18- 32VDC IN, FET OUTPUT - ED06C5 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR, PLUG IN, 48VDC/5A , 18- 32VDC IN, FET OUTPUT
ED06C5
SSR, PLUG IN, 48VDC/5A , 18- 32VDC IN, FET OUTPUT ED06C5
SSR, PLUG IN, 48VDC/5A , 18- 32VDC IN, FET OUTPUT

SSR, PLUG IN, 48VDC/5A , 18- 32VDC IN, FET OUTPUT

Buy Now
Solid State Relays - CC1813-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1813-ND
Solid State Relays CC1813-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Ssr, Plug In, 48Vdc, 5A, 18-32Vdc Cnt; Contact Configuration Sensata/crydom - 55T5581 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Plug In, 48Vdc, 5A, 18-32Vdc Cnt; Contact Configuration Sensata/crydom
55T5581
Ssr, Plug In, 48Vdc, 5A, 18-32Vdc Cnt; Contact Configuration Sensata/crydom 55T5581
SSR, PLUG IN, 48VDC, 5A, 18-32VDC CNT; Contact Configuration:-; Load Current:5A; Operating Voltage Max:48VDC; Relay Mounting:DIN Rail; Relay Terminals:Quick Connect; Switching Mode:-; Operating Voltage Min:1VDC; Control Voltage RoHS Compliant: Yes

SSR, PLUG IN, 48VDC, 5A, 18-32VDC CNT; Contact Configuration:-; Load Current:5A; Operating Voltage Max:48VDC; Relay Mounting:DIN Rail; Relay Terminals:Quick Connect; Switching Mode:-; Operating Voltage Min:1VDC; Control Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Solid State Relay, 5A, 18V-32Vdc, Socket; Contact Configuration Sensata/crydom - 41X6898 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 5A, 18V-32Vdc, Socket; Contact Configuration Sensata/crydom
41X6898
Solid State Relay, 5A, 18V-32Vdc, Socket; Contact Configuration Sensata/crydom 41X6898
SOLID STATE RELAY, 5A, 18V-32VDC, SOCKET; Contact Configuration:SPST-N O; Load Current:5A; Operating Voltage Max:48VDC; Relay Mounting:Socket; Relay Terminals:Quick Connect; Switching Mode:Zero Crossing; Operating Voltage Min:1VDC RoHS Compliant: Yes

SOLID STATE RELAY, 5A, 18V-32VDC, SOCKET; Contact Configuration:SPST-NO; Load Current:5A; Operating Voltage Max:48VDC; Relay Mounting:Socket; Relay Terminals:Quick Connect; Switching Mode:Zero Crossing; Operating Voltage Min:1VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
ED06C5
Solid State Relays - Industrial Mount ED06C5
Solid State Relays - Industrial Mount Plug In 48VDC 5A 18-32VDC Control

Solid State Relays - Industrial Mount Plug In 48VDC 5A 18-32VDC Control

Buy Now Datasheet
Relays - Solid State Relays - ED06C5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
ED06C5
Relays - Solid State Relays ED06C5
SSR RELAY SPST-NO 5A 1-48V

SSR RELAY SPST-NO 5A 1-48V

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number ED06C5 CC1813-ND 55T5581 41X6898 ED06C5 ED06C5
Product Name SSR, PLUG IN, 48VDC/5A , 18- 32VDC IN, FET OUTPUT Solid State Relays Ssr, Plug In, 48Vdc, 5A, 18-32Vdc Cnt; Contact Configuration Sensata/crydom Solid State Relay, 5A, 18V-32Vdc, Socket; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount Relays - Solid State Relays
Mounting Socketable DIN; DIN Rail Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details