Crydom Corporation DRA1 Series Relay DRA1-CMXE60D10

Description
10mm Single Channel DIN Rail Mount SSR Assembly AC Ratings up to 380 VAC and 10 Amps 3-15 VDC, 15-32VDC, 18-36 VAC and 90-140 VAC Control Cage style screw terminals for easy connection Fits standard 35mm DIN rail Includes LED Status Indicator (DC Control Only)
Request a Quote Datasheet
Description
10mm Single Channel DIN Rail Mount SSR Assembly AC Ratings up to 380 VAC and 10 Amps 3-15 VDC, 15-32VDC, 18-36 VAC and 90-140 VAC Control Cage style screw terminals for easy connection Fits standard 35mm DIN rail Includes LED Status Indicator (DC Control Only)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRA1 Series Relay - DRA1-CMXE60D10 - Sensata Technologies
Attleboro, MA, United States
DRA1 Series Relay
DRA1-CMXE60D10
DRA1 Series Relay DRA1-CMXE60D10
10mm Single Channel DIN Rail Mount SSR Assembly AC Ratings up to 380 VAC and 10 Amps 3-15 VDC, 15-32VDC, 18-36 VAC and 90-140 VAC Control Cage style screw terminals for easy connection Fits standard 35mm DIN rail Includes LED Status Indicator (DC Control Only)
  • 10mm Single Channel DIN Rail Mount SSR Assembly
  • AC Ratings up to 380 VAC and 10 Amps
  • 3-15 VDC, 15-32VDC, 18-36 VAC and 90-140 VAC Control
  • Cage style screw terminals for easy connection
  • Fits standard 35mm DIN rail
  • Includes LED Status Indicator (DC Control Only)
Supplier's Site Datasheet
Solid State Relays - CC2126-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2126-ND
Solid State Relays CC2126-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
SSR RELAY, DIN RAIL MOUNT 10MM , 60VDC/8A, 20-28VDC IN, FET O - DRA1-CMXE60D10 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR RELAY, DIN RAIL MOUNT 10MM , 60VDC/8A, 20-28VDC IN, FET O
DRA1-CMXE60D10
SSR RELAY, DIN RAIL MOUNT 10MM , 60VDC/8A, 20-28VDC IN, FET O DRA1-CMXE60D10
SSR RELAY, DIN RAIL MOUNT 10MM , 60VDC/8A, 20-28VDC IN, FET O

SSR RELAY, DIN RAIL MOUNT 10MM , 60VDC/8A, 20-28VDC IN, FET O

Buy Now
Ssr, Din Rail Mount, 60Vdc, 28Vdc, 10A; Contact Configuration Sensata/crydom - 62R9220 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Din Rail Mount, 60Vdc, 28Vdc, 10A; Contact Configuration Sensata/crydom
62R9220
Ssr, Din Rail Mount, 60Vdc, 28Vdc, 10A; Contact Configuration Sensata/crydom 62R9220
SSR, DIN RAIL MOUNT, 60VDC, 28VDC, 10A; Contact Configuration:SPST-N O; Load Current:10A; Operating Voltage Max:60VDC; Relay Mounting:DIN Rail; Relay Terminals:Cage Clamp; Switching Mode:-; Operating Voltage Min:1VDC; Control Voltage RoHS Compliant: Yes

SSR, DIN RAIL MOUNT, 60VDC, 28VDC, 10A; Contact Configuration:SPST-NO; Load Current:10A; Operating Voltage Max:60VDC; Relay Mounting:DIN Rail; Relay Terminals:Cage Clamp; Switching Mode:-; Operating Voltage Min:1VDC; Control Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays DRA1-CMXE60D10
SSR RELAY SPST-NO 8A 1-60V

SSR RELAY SPST-NO 8A 1-60V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
DRA1-CMXE60D10
Solid State Relays - Industrial Mount DRA1-CMXE60D10
Solid State Relays - Industrial Mount DIN Mt 60 VDC/8A out 20-28 VDC input

Solid State Relays - Industrial Mount DIN Mt 60 VDC/8A out 20-28 VDC input

Buy Now Datasheet

Technical Specifications

  Sensata Technologies DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number DRA1-CMXE60D10 CC2126-ND DRA1-CMXE60D10 62R9220 DRA1-CMXE60D10 DRA1-CMXE60D10
Product Name DRA1 Series Relay Solid State Relays SSR RELAY, DIN RAIL MOUNT 10MM , 60VDC/8A, 20-28VDC IN, FET O Ssr, Din Rail Mount, 60Vdc, 28Vdc, 10A; Contact Configuration Sensata/crydom Relays - Solid State Relays Solid State Relays - Industrial Mount
Operating Temp -4 to 176 F (-20 to 80 C) -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type AC DC
Input Voltage (Control Signal) Range 1 to 200 volts 20 to 28 volts
Input Current (Control Signal) Range 0.0120 to 0.0150 amps
Maximum Switching Current 10.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details