Crydom Corporation DRA1 Series Relay DRA1-SPF380D25

Description
10mm Single Channel DIN Rail Mount SSR Assembly AC Ratings up to 380 VAC and 10 Amps 3-15 VDC, 15-32VDC, 18-36 VAC and 90-140 VAC Control Cage style screw terminals for easy connection Fits standard 35mm DIN rail Includes LED Status Indicator (DC Control Only)
Request a Quote Datasheet
Description
10mm Single Channel DIN Rail Mount SSR Assembly AC Ratings up to 380 VAC and 10 Amps 3-15 VDC, 15-32VDC, 18-36 VAC and 90-140 VAC Control Cage style screw terminals for easy connection Fits standard 35mm DIN rail Includes LED Status Indicator (DC Control Only)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRA1 Series Relay - DRA1-SPF380D25 - Sensata Technologies
Attleboro, MA, United States
DRA1 Series Relay
DRA1-SPF380D25
DRA1 Series Relay DRA1-SPF380D25
10mm Single Channel DIN Rail Mount SSR Assembly AC Ratings up to 380 VAC and 10 Amps 3-15 VDC, 15-32VDC, 18-36 VAC and 90-140 VAC Control Cage style screw terminals for easy connection Fits standard 35mm DIN rail Includes LED Status Indicator (DC Control Only)
  • 10mm Single Channel DIN Rail Mount SSR Assembly
  • AC Ratings up to 380 VAC and 10 Amps
  • 3-15 VDC, 15-32VDC, 18-36 VAC and 90-140 VAC Control
  • Cage style screw terminals for easy connection
  • Fits standard 35mm DIN rail
  • Includes LED Status Indicator (DC Control Only)
Supplier's Site Datasheet
Solid State Interface Relays - 7018654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solid State Interface Relays
7018654
Solid State Interface Relays 7018654
Sensata / Crydom DRA1-SPF380D25

Sensata / Crydom DRA1-SPF380D25

Supplier's Site
Solid State Relays - DRA1-SPF380D25-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
DRA1-SPF380D25-ND
Solid State Relays DRA1-SPF380D25-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
DRA1-SPF380D25
Solid State Relays - Industrial Mount DRA1-SPF380D25
Solid State Relays - Industrial Mount DIN Mt 380 VAC/8A out 4-15 VDC input

Solid State Relays - Industrial Mount DIN Mt 380 VAC/8A out 4-15 VDC input

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
DRA1-SPF380D25
Relays - Solid State Relays DRA1-SPF380D25
SSR RELAY SPST-NO 8A 48-530V

SSR RELAY SPST-NO 8A 48-530V

Supplier's Site

Technical Specifications

  Sensata Technologies RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number DRA1-SPF380D25 7018654 DRA1-SPF380D25-ND DRA1-SPF380D25 DRA1-SPF380D25
Product Name DRA1 Series Relay Solid State Interface Relays Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays
Operating Temp -40 to 176 F (-40 to 80 C) -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type AC DC DC
Input Voltage (Control Signal) Range 12 to 380 volts 4 to 15 volts
Input Current (Control Signal) Range 0.0100 to 0.0150 amps 0.0150 amps
Output Voltage Type AC AC AC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-859-793-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid State Relay, 15A, 16-35V, Din Rail; Contact Configuration Finder - 76AC0282 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail
Approvals RoHS
View Details