Crydom Corporation DC60 Series Relay DC60SA3

Description
Ratings from 3A to 7A @ 60 VDC Bi-Polar Transistor Output UL Approved, CE Compliant to EN60950-1 Improved SEMS Screw and Washer Redesigned Housing with Anti-Rotation Barriers AC and DC Control Epoxy Free Design
Request a Quote Datasheet
Description
Ratings from 3A to 7A @ 60 VDC Bi-Polar Transistor Output UL Approved, CE Compliant to EN60950-1 Improved SEMS Screw and Washer Redesigned Housing with Anti-Rotation Barriers AC and DC Control Epoxy Free Design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC60 Series Relay - DC60SA3 - Sensata Technologies
Attleboro, MA, United States
DC60 Series Relay
DC60SA3
DC60 Series Relay DC60SA3
Ratings from 3A to 7A @ 60 VDC Bi-Polar Transistor Output UL Approved, CE Compliant to EN60950-1 Improved SEMS Screw and Washer Redesigned Housing with Anti-Rotation Barriers AC and DC Control Epoxy Free Design
  • Ratings from 3A to 7A @ 60 VDC
  • Bi-Polar Transistor Output
  • UL Approved, CE Compliant to EN60950-1
  • Improved SEMS Screw and Washer
  • Redesigned Housing with Anti-Rotation Barriers
  • AC and DC Control
  • Epoxy Free Design
Supplier's Site Datasheet
Relays, Solenoids, & Timers Relays, Solid State, I/O Modules, MOSFET - DC60SA3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Relays, Solenoids, & Timers Relays, Solid State, I/O Modules, MOSFET
DC60SA3
Relays, Solenoids, & Timers Relays, Solid State, I/O Modules, MOSFET DC60SA3
Relays, Solenoids, & Timers Relays, Solid State, I/O Modules, MOSFET

Relays, Solenoids, & Timers Relays, Solid State, I/O Modules, MOSFET

Buy Now
Solid State Relays - CC1150-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1150-ND
Solid State Relays CC1150-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
DC60SA3
Solid State Relays - Industrial Mount DC60SA3
Solid State Relays - Industrial Mount 60VDC 3 AMP AC INPUT

Solid State Relays - Industrial Mount 60VDC 3 AMP AC INPUT

Buy Now Datasheet
Relay;SSR;Gen Purp;SP-NO;Cur-Rtg 3A;Ctrl-V 90-280AC;Vol-Rtg 3-60DC;Pnl-Mnt - 70131460 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Gen Purp;SP-NO;Cur-Rtg 3A;Ctrl-V 90-280AC;Vol-Rtg 3-60DC;Pnl-Mnt
70131460
Relay;SSR;Gen Purp;SP-NO;Cur-Rtg 3A;Ctrl-V 90-280AC;Vol-Rtg 3-60DC;Pnl-Mnt 70131460
Series DC60 Solid State Relays, Panel Mount, 3 to 60 VDC, 4000 V (RMS) Dielectric Strength 3-7 Amp; 60 VDC; DC Output Bipolar transistor outputs are available in 3, 5 and 7 amp ratings. Cost-effective relays offer 4000 volt isolation and come in Crydom's standard panel-mount package. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (VAC): 4000. Features AC or DC Control, Cost Effective Industry Standard Package UL Approved

Series DC60 Solid State Relays, Panel Mount, 3 to 60 VDC, 4000 V (RMS) Dielectric Strength
3-7 Amp; 60 VDC; DC Output
Bipolar transistor outputs are available in 3, 5 and 7 amp ratings. Cost-effective relays offer 4000 volt isolation and come in Crydom's standard panel-mount package. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (VAC): 4000.
Features

  • AC or DC Control, Cost Effective
  • Industry Standard Package
  • UL Approved
Supplier's Site
Relays - Solid State Relays - DC60SA3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
DC60SA3
Relays - Solid State Relays DC60SA3
SSR RELAY SPST-NO 3A 3-60V

SSR RELAY SPST-NO 3A 3-60V

Supplier's Site

Technical Specifications

  Sensata Technologies Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number DC60SA3 DC60SA3 CC1150-ND DC60SA3 70131460 DC60SA3
Product Name DC60 Series Relay Relays, Solenoids, & Timers Relays, Solid State, I/O Modules, MOSFET Solid State Relays Solid State Relays - Industrial Mount Relay;SSR;Gen Purp;SP-NO;Cur-Rtg 3A;Ctrl-V 90-280AC;Vol-Rtg 3-60DC;Pnl-Mnt Relays - Solid State Relays
Operating Temp -22 to 176 F (-30 to 80 C) -22 to 176 F (-30 to 80 C) -22 to 176 F (-30 to 80 C) -22 to 176 F (-30 to 80 C)
Input Current (Control Signal) Range 0.0055 to 0.0250 amps
Maximum Switching Current 7.00 amps 3.00 amps
Mounting Chassis Mount Panel Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 9054315 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type AC
View Details