SSR-HOCKPUCK 25A 24-280VAC OUT,9
SOLID STATE RELAY, HOCKEY PUCK STYLE, 25 AMP, SPST-NO OUTPUT, 90-280 VAC INPUT, 24-280 VAC OUTPUT, SWITCHING TYPE-ZERO CROSS, PANEL MOUNT, INTERNAL SNUBBER, GREEN LED INDICATOR, 1 POLE, REPLACES E45R240A25. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | 5730-D93225ACZ1-ND | 11293786 |
| Product Name | Solid State Relays | Relay/Socket |
| Mounting | Chassis Mount | |
| Switch Configuration | FormA | |
| Operating Temp | -40 to 176 F (-40 to 80 C) |