Solid State SPST-NO (1 Form A) Module
Sensata / Crydom DR10D12
SSR RELAY SPST-NO 12A 1-100V
SOLID STATE RELAY, 12A, 4-32VDC, DIN; Contact Configuration:-; Load Current:12A; Operating Voltage Max:100VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:1VDC RoHS Compliant: Yes
Solid State Relays - Industrial Mount 12A 100VDC Out 4-32VDC In, 18mm UL
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1767-ND | 7204085 | DR10D12 | 41X6608 | DR10D12 |
| Product Name | Solid State Relays | Solid State Interface Relays | Relays - Solid State Relays | Solid State Relay, 12A, 4-32Vdc, Din; Contact Configuration Sensata/crydom | Solid State Relays - Industrial Mount |
| Mounting | DIN | DIN; Din rail | DIN; DIN Rail | DIN; DIN Rail | |
| Switch Configuration | FormA | ||||
| Operating Temp | -4 to 104 F (-20 to 40 C) | ||||
| Input Voltage (Control Signal) Type | DC | DC | |||
| Input Voltage (Control Signal) Range | 4 to 32 volts |