Solid State SPST-NO (1 Form A) Hockey Puck
SSR RELAY SPST-NO 7A 3-60V
SOLID STATE RELAY, 7A, 3.5-32VDC, PANEL; Contact Configuration:SPST-N
DC60 Series 3 A to 7 A Current Panel Mounting Solid State Relay
3-7 Amp; 60 VDC; DC Output
Bipolar transistor outputs are available in 3, 5 and 7 amp ratings. Cost-effective relays offer 4000 volt isolation and come in Crydom's standard panel-mount package. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (VAC): 4000.
Features
Solid State Relays - Industrial Mount 60VDC 7 AMP DC INPUT
| Sensata Technologies | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | DC60S7 | CC1128-ND | DC60S7 | 37M2364 | 70131367 | DC60S7 |
| Product Name | DC60 Series Relay | Solid State Relays | Relays - Solid State Relays | Solid State Relay, 7A, 3.5-32Vdc, Panel; Contact Configuration Sensata/crydom | Relay;SSR;Gen Purp;SP-NO;Cur-Rtg 7A;Ctrl-V 3.5-32DC;Vol-Rtg 3-60DC;Pnl-Mnt | Solid State Relays - Industrial Mount |
| Operating Temp | -22 to 176 F (-30 to 80 C) | -22 to 176 F (-30 to 80 C) | -22 to 176 F (-30 to 80 C) | -22 to 176 F (-30 to 80 C) | ||
| Input Current (Control Signal) Range | 0.0055 to 0.0250 amps | |||||
| Maximum Switching Current | 7.00 amps | 7.00 amps | ||||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | Panel | ||
| Switch Configuration | FormA |