Solid State SPST-NO (1 Form A) Hockey Puck
SSR RELAY SPST-NO 40A 1-48V
Solid State Relays - Industrial Mount SSR DC OUTPUT 48VDC/40A 4-32VDC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC2158-ND | DC60D40 | DC60D40 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | |
| Switch Configuration | FormA | ||
| Operating Temp | -40 to 212 F (-40 to 100 C) | -22 to 176 F (-30 to 80 C) | |
| Input Voltage (Control Signal) Type | DC |