Crydom Corporation DRA1 Series Relay DRA1-SPF240D25R

Description
10mm Single Channel DIN Rail Mount SSR Assembly AC Ratings up to 380 VAC and 10 Amps 3-15 VDC, 15-32VDC, 18-36 VAC and 90-140 VAC Control Cage style screw terminals for easy connection Fits standard 35mm DIN rail Includes LED Status Indicator (DC Control Only)
Request a Quote Datasheet
Description
10mm Single Channel DIN Rail Mount SSR Assembly AC Ratings up to 380 VAC and 10 Amps 3-15 VDC, 15-32VDC, 18-36 VAC and 90-140 VAC Control Cage style screw terminals for easy connection Fits standard 35mm DIN rail Includes LED Status Indicator (DC Control Only)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRA1 Series Relay - DRA1-SPF240D25R - Sensata Technologies
Attleboro, MA, United States
DRA1 Series Relay
DRA1-SPF240D25R
DRA1 Series Relay DRA1-SPF240D25R
10mm Single Channel DIN Rail Mount SSR Assembly AC Ratings up to 380 VAC and 10 Amps 3-15 VDC, 15-32VDC, 18-36 VAC and 90-140 VAC Control Cage style screw terminals for easy connection Fits standard 35mm DIN rail Includes LED Status Indicator (DC Control Only)
  • 10mm Single Channel DIN Rail Mount SSR Assembly
  • AC Ratings up to 380 VAC and 10 Amps
  • 3-15 VDC, 15-32VDC, 18-36 VAC and 90-140 VAC Control
  • Cage style screw terminals for easy connection
  • Fits standard 35mm DIN rail
  • Includes LED Status Indicator (DC Control Only)
Supplier's Site Datasheet
Solid State Relays - CC2548-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2548-ND
Solid State Relays CC2548-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Solid State Interface Relays - 7018645 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solid State Interface Relays
7018645
Solid State Interface Relays 7018645
Solid State Relay, DIN, 10A, 280 Vac

Solid State Relay, DIN, 10A, 280 Vac

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
DRA1-SPF240D25R
Solid State Relays - Industrial Mount DRA1-SPF240D25R
Solid State Relays - Industrial Mount DIN Mt 280 VAC/8A out 3-15 VDC input

Solid State Relays - Industrial Mount DIN Mt 280 VAC/8A out 3-15 VDC input

Buy Now Datasheet
Solid State Relay, 10A, 3-15V, Din Rail; Contact Configuration Sensata/crydom - 41X6429 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 10A, 3-15V, Din Rail; Contact Configuration Sensata/crydom
41X6429
Solid State Relay, 10A, 3-15V, Din Rail; Contact Configuration Sensata/crydom 41X6429
SOLID STATE RELAY, 10A, 3-15V, DIN RAIL; Contact Configuration:SPST-N O; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Cage Clamp; Switching Mode:Random Turn On; Operating Voltage Min:12VAC RoHS Compliant: Yes

SOLID STATE RELAY, 10A, 3-15V, DIN RAIL; Contact Configuration:SPST-NO; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Cage Clamp; Switching Mode:Random Turn On; Operating Voltage Min:12VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Solid State Relays
DRA1-SPF240D25R
Relays - Solid State Relays DRA1-SPF240D25R
SSR RELAY SPST-NO 8A 12-280V

SSR RELAY SPST-NO 8A 12-280V

Supplier's Site

Technical Specifications

  Sensata Technologies DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number DRA1-SPF240D25R CC2548-ND 7018645 DRA1-SPF240D25R 41X6429 DRA1-SPF240D25R
Product Name DRA1 Series Relay Solid State Relays Solid State Interface Relays Solid State Relays - Industrial Mount Solid State Relay, 10A, 3-15V, Din Rail; Contact Configuration Sensata/crydom Relays - Solid State Relays
Operating Temp -40 to 176 F (-40 to 80 C) -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type AC DC DC
Input Voltage (Control Signal) Range 12 to 380 volts 3 to 15 volts
Input Current (Control Signal) Range 0.0100 to 0.0150 amps 0.0150 amps
Output Voltage Type AC AC AC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details