Crydom Corporation Solid State Relays EZE240A12

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC2001-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2001-ND
Solid State Relays CC2001-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 12A;Ctrl-V 24AC;Vol-Rtg 24-280AC;4 Pin - 70131382 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 12A;Ctrl-V 24AC;Vol-Rtg 24-280AC;4 Pin
70131382
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 12A;Ctrl-V 24AC;Vol-Rtg 24-280AC;4 Pin 70131382
Solid State Relays, 150 Apeak (Max.) Surge Current, 600 Vpeak Transient Overvoltage 10-125 Amp; 120/240, 480 VAC; AC Output The Series EZ SPST-NO AC output relays offer a low profile package with convenient quick-connect terminals and is the preferred choice for replacement of 120 V and 240 V electromechanical relays. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 4000 (240 V, DC Control). Options Available on Special Order: Internal snubber and random turn-on switching. Features AC or DC Control, SCR AC Output Low Leakage UL, CSA, VDE Approved

Solid State Relays, 150 Apeak (Max.) Surge Current, 600 Vpeak Transient Overvoltage
10-125 Amp; 120/240, 480 VAC; AC Output
The Series EZ SPST-NO AC output relays offer a low profile package with convenient quick-connect terminals and is the preferred choice for replacement of 120 V and 240 V electromechanical relays. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 4000 (240 V, DC Control). Options Available on Special Order: Internal snubber and random turn-on switching.
Features

  • AC or DC Control, SCR AC Output
  • Low Leakage
  • UL, CSA, VDE Approved
Supplier's Site
Relays - Solid State Relays - EZE240A12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
EZE240A12
Relays - Solid State Relays EZE240A12
SSR RELAY SPST-NO 12A 24-280V

SSR RELAY SPST-NO 12A 24-280V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
EZE240A12
Solid State Relays - Industrial Mount EZE240A12
Solid State Relays - Industrial Mount PM SSR, 240Vac/12A , 18-36Vac In, ZC

Solid State Relays - Industrial Mount PM SSR, 240Vac/12A , 18-36Vac In, ZC

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC2001-ND 70131382 EZE240A12 EZE240A12
Product Name Solid State Relays Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 12A;Ctrl-V 24AC;Vol-Rtg 24-280AC;4 Pin Relays - Solid State Relays Solid State Relays - Industrial Mount
Mounting Chassis Mount Panel Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type AC AC
Input Voltage (Control Signal) Range 18 to 36 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1010-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
4 suppliers
Solid State Relays - 2946-859-731-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Solid State Interface Relays - 9186976 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0100 amps
View Details