60VDC/6A,4-32VDC in,11mm,DR SSR ATEX
Solid State SPST-NO (1 Form A) Module
Solid State Relays - Industrial Mount SOLID STATE RELAY 60 VDC
SSR RELAY SPST-NO 6A 1-60V
SSR Relay, DIN Rail Mount 11mm, 60VDC/6A, 4-32VDC In, FET Output, ATEX
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 9008738 | CC2698-ND | DR06D06X | DR06D06X | 83AC7794 |
| Product Name | Solid State Interface Relays | Solid State Relays | Solid State Relays - Industrial Mount | Relays - Solid State Relays | Ssr Relay, Din Rail Mount 11Mm, 60Vdc/6A, 4-32Vdc In, Fet Output, Atex Sensata/crydom |
| Mounting | DIN; Din rail | DIN | DIN; DIN Rail | DIN | |
| Turn-On Switching | Zero Switching; Zero voltage turn-on | ||||
| Approvals | RoHS | RoHS | |||
| Input Voltage (Control Signal) Type | DC | DC | |||
| Output Voltage Type | AC | DC |