Solid State SPST-NO (1 Form A) Module
Solid State Relays - Industrial Mount SOLID STATE RELAY 100 VDC
SSR Relay Panel Mount IP00 100VDC10A 21-27VDC In / SENSATA/CRYDOM
SSR RELAY SPST-NO 10A 3-100V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | CC2444-ND | EL100D10-24N | 83AC7979 | EL100D10-24N |
| Product Name | Solid State Relays | Solid State Relays - Industrial Mount | Ssr Relay Panel Mount Ip00 100Vdc10A 21-27Vdc In / Sensata/crydom Sensata/crydom | Relays - Solid State Relays |
| Mounting | Chassis Mount | Panel | Bracket (Flange) Mount; Chassis Mount | |
| Switch Configuration | FormA | |||
| Operating Temp | -22 to 176 F (-30 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC |