Crydom Corporation Solid State Relays ED10C5

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1817-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1817-ND
Solid State Relays CC1817-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
ED10C5
Solid State Relays - Industrial Mount ED10C5
Solid State Relays - Industrial Mount Plug In 80VDC 5A 18-32VDC Control

Solid State Relays - Industrial Mount Plug In 80VDC 5A 18-32VDC Control

Buy Now Datasheet
Solid State Relay, 5A, 18V-32Vdc, Socket; Contact Configuration Sensata/crydom - 41X6903 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 5A, 18V-32Vdc, Socket; Contact Configuration Sensata/crydom
41X6903
Solid State Relay, 5A, 18V-32Vdc, Socket; Contact Configuration Sensata/crydom 41X6903
SOLID STATE RELAY, 5A, 18V-32VDC, SOCKET; Contact Configuration:SPST-N O; Load Current:5A; Operating Voltage Max:80VDC; Relay Mounting:Socket; Relay Terminals:Quick Connect; Switching Mode:Zero Crossing; Operating Voltage Min:1VDC RoHS Compliant: Yes

SOLID STATE RELAY, 5A, 18V-32VDC, SOCKET; Contact Configuration:SPST-NO; Load Current:5A; Operating Voltage Max:80VDC; Relay Mounting:Socket; Relay Terminals:Quick Connect; Switching Mode:Zero Crossing; Operating Voltage Min:1VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Ssr, Plug In, 80Vdc, 5A, 18-32Vdc Cnt; Contact Configuration Sensata/crydom - 55T5585 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Plug In, 80Vdc, 5A, 18-32Vdc Cnt; Contact Configuration Sensata/crydom
55T5585
Ssr, Plug In, 80Vdc, 5A, 18-32Vdc Cnt; Contact Configuration Sensata/crydom 55T5585
SSR, PLUG IN, 80VDC, 5A, 18-32VDC CNT; Contact Configuration:-; Load Current:5A; Operating Voltage Max:80VDC; Relay Mounting:DIN Rail; Relay Terminals:Quick Connect; Switching Mode:-; Operating Voltage Min:1VDC; Control Voltage RoHS Compliant: Yes

SSR, PLUG IN, 80VDC, 5A, 18-32VDC CNT; Contact Configuration:-; Load Current:5A; Operating Voltage Max:80VDC; Relay Mounting:DIN Rail; Relay Terminals:Quick Connect; Switching Mode:-; Operating Voltage Min:1VDC; Control Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - ED10C5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
ED10C5
Relays - Solid State Relays ED10C5
SSR RELAY SPST-NO 5A 1-80V

SSR RELAY SPST-NO 5A 1-80V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC1817-ND ED10C5 41X6903 55T5585 ED10C5
Product Name Solid State Relays Solid State Relays - Industrial Mount Solid State Relay, 5A, 18V-32Vdc, Socket; Contact Configuration Sensata/crydom Ssr, Plug In, 80Vdc, 5A, 18-32Vdc Cnt; Contact Configuration Sensata/crydom Relays - Solid State Relays
Mounting Socketable Socket or Plug-in Style; Socket DIN; DIN Rail Socket or Plug-in Style; Socketable
Switch Configuration FormA
Approvals RoHS RoHS RoHS
Operating Temp -22 to 176 F (-30 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Interface Relays - 9186992 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details
Solid-state relay module - 788-720 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
2 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details