Sensata / Crydom DRA1-CMX60D5
SSR RELAY, DIN RAIL MOUNT 10MM , 60VDC/5A, 3-10VDC IN, FET OU
Solid State SPST-NO (1 Form A) Module
SSR, DIN MODULE, 60VDC, 5A; Contact Configuration:SPST-N
Solid State Relays - Industrial Mount DIN Mt 60 VDC/5A out 3-10 VDC input
SSR RELAY SPST-NO 5A 1-60V
| RS Components, Ltd. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 7018477 | DRA1-CMX60D5 | CC2231-ND | 62R9226 | DRA1-CMX60D5 | DRA1-CMX60D5 |
| Product Name | Solid State Interface Relays | SSR RELAY, DIN RAIL MOUNT 10MM , 60VDC/5A, 3-10VDC IN, FET OU | Solid State Relays | Ssr, Din Module, 60Vdc, 5A; Contact Configuration Sensata/crydom | Solid State Relays - Industrial Mount | Relays - Solid State Relays |
| Mounting | DIN; Din rail | DIN | DIN; DIN Rail | DIN; DIN Rail | ||
| Turn-On Switching | Dc | |||||
| Approvals | RoHS | RoHS | RoHS | |||
| Input Voltage (Control Signal) Type | DC | DC | ||||
| Output Voltage Type | DC | DC |