Crydom Corporation SSR, DIN RAIL MT 11MM, 60VDC /3A,4-32VDC IN, FET OUTPUT DR06D03

Description
SSR, DIN RAIL MT 11MM, 60VDC /3A,4-32VDC IN, FET OUTPUT
Request a Quote Datasheet
Description
SSR, DIN RAIL MT 11MM, 60VDC /3A,4-32VDC IN, FET OUTPUT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSR, DIN RAIL MT 11MM, 60VDC /3A,4-32VDC IN, FET OUTPUT - DR06D03 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR, DIN RAIL MT 11MM, 60VDC /3A,4-32VDC IN, FET OUTPUT
DR06D03
SSR, DIN RAIL MT 11MM, 60VDC /3A,4-32VDC IN, FET OUTPUT DR06D03
SSR, DIN RAIL MT 11MM, 60VDC /3A,4-32VDC IN, FET OUTPUT

SSR, DIN RAIL MT 11MM, 60VDC /3A,4-32VDC IN, FET OUTPUT

Buy Now
Solid State Relays - CC2068-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2068-ND
Solid State Relays CC2068-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
CRDM Solid State - DR06D03 - Galco Industrial Electronics
Madison Heights, MI, United States
CRDM Solid State
DR06D03
CRDM Solid State DR06D03
60VDC/3A,4-32VDC in,11mm,DR SSR

60VDC/3A,4-32VDC in,11mm,DR SSR

Supplier's Site
Solid State Relay, 3A, 4-32Vdc, Din Rail; Contact Configuration Sensata/crydom - 41X6603 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 3A, 4-32Vdc, Din Rail; Contact Configuration Sensata/crydom
41X6603
Solid State Relay, 3A, 4-32Vdc, Din Rail; Contact Configuration Sensata/crydom 41X6603
SOLID STATE RELAY, 3A, 4-32VDC, DIN RAIL; Contact Configuration:-; Load Current:3A; Operating Voltage Max:60VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:1VDC RoHS Compliant: Yes

SOLID STATE RELAY, 3A, 4-32VDC, DIN RAIL; Contact Configuration:-; Load Current:3A; Operating Voltage Max:60VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:1VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Ssr, 3A, 1-60Vdc, 4-32Vdc, Zero Turn On; Contact Configuration Sensata/crydom - 84W7854 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 3A, 1-60Vdc, 4-32Vdc, Zero Turn On; Contact Configuration Sensata/crydom
84W7854
Ssr, 3A, 1-60Vdc, 4-32Vdc, Zero Turn On; Contact Configuration Sensata/crydom 84W7854
SSR, 3A, 1-60VDC, 4-32VDC, ZERO TURN ON; Contact Configuration:-; Load Current:3A; Operating Voltage Max:60VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Voltage Turn On; Operating Voltage Min:1VDC; Control RoHS Compliant: Yes

SSR, 3A, 1-60VDC, 4-32VDC, ZERO TURN ON; Contact Configuration:-; Load Current:3A; Operating Voltage Max:60VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Voltage Turn On; Operating Voltage Min:1VDC; Control RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
DR06D03
Solid State Relays - Industrial Mount DR06D03
Solid State Relays - Industrial Mount 3A 60VDC Out 4-32VDC In, 11mm UL

Solid State Relays - Industrial Mount 3A 60VDC Out 4-32VDC In, 11mm UL

Buy Now Datasheet
Relays - Solid State Relays - DR06D03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
DR06D03
Relays - Solid State Relays DR06D03
SSR RELAY SPST-NO 3A 1-60V

SSR RELAY SPST-NO 3A 1-60V

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Galco Industrial Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number DR06D03 CC2068-ND DR06D03 41X6603 84W7854 DR06D03 DR06D03
Product Name SSR, DIN RAIL MT 11MM, 60VDC /3A,4-32VDC IN, FET OUTPUT Solid State Relays CRDM Solid State Solid State Relay, 3A, 4-32Vdc, Din Rail; Contact Configuration Sensata/crydom Ssr, 3A, 1-60Vdc, 4-32Vdc, Zero Turn On; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount Relays - Solid State Relays
Mounting DIN DIN; DIN Rail DIN; DIN Rail DIN; DIN Rail
Switch Configuration FormA
Operating Temp -4 to 104 F (-20 to 40 C) -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 4 to 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.00 - MasterINTERFACE – MasterBASIC SSR Relay Interface Module - 390070248240 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Solid State Relays - 2946-857-1494-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
G3VM-31QV□/61QV□□ MOS FET Relays S-VSON(L), Voltage Driven Type - G3VM-31QVL(TR05) - Aratas America LLC
Specs
Operating Temp -40 to 230 F (-40 to 110 C)
View Details
4 suppliers