Crydom Corporation 53RV Series D53RV25CH Relay D53RV25CH

Description
Three-phase Motor Reversing solid-state relay; Ratings from 25A and 50A per phase @ 48-530 VAC Interlock Circuit Prevents Inadvertent Actuation of Both Directions SCR output for heavy industrial loads DC control LED input status indicator
Request a Quote Datasheet
Description
Three-phase Motor Reversing solid-state relay; Ratings from 25A and 50A per phase @ 48-530 VAC Interlock Circuit Prevents Inadvertent Actuation of Both Directions SCR output for heavy industrial loads DC control LED input status indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
53RV Series D53RV25CH Relay - D53RV25CH - Sensata Technologies
Attleboro, MA, United States
53RV Series D53RV25CH Relay
D53RV25CH
53RV Series D53RV25CH Relay D53RV25CH
Three-phase Motor Reversing solid-state relay; Ratings from 25A and 50A per phase @ 48-530 VAC Interlock Circuit Prevents Inadvertent Actuation of Both Directions SCR output for heavy industrial loads DC control LED input status indicator
  • Three-phase Motor Reversing solid-state relay;
  • Ratings from 25A and 50A per phase @ 48-530 VAC
  • Interlock Circuit Prevents Inadvertent Actuation of Both Directions
  • SCR output for heavy industrial loads
  • DC control
  • LED input status indicator
Supplier's Site Datasheet
Solid State Relays - CC2426-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2426-ND
Solid State Relays CC2426-ND
Solid State 3PST-NO (3 Form A) Module

Solid State 3PST-NO (3 Form A) Module

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
D53RV25CH
Solid State Relays - Industrial Mount D53RV25CH
Solid State Relays - Industrial Mount IP20, 600VAC, 25A 3 Phase MR SSR

Solid State Relays - Industrial Mount IP20, 600VAC, 25A 3 Phase MR SSR

Buy Now Datasheet
Relays - Solid State Relays - D53RV25CH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
D53RV25CH
Relays - Solid State Relays D53RV25CH
SSR RELAY 3PST-NO 25A 48-530V

SSR RELAY 3PST-NO 25A 48-530V

Supplier's Site

Technical Specifications

  Sensata Technologies DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number D53RV25CH CC2426-ND D53RV25CH D53RV25CH
Product Name 53RV Series D53RV25CH Relay Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type AC DC
Input Voltage (Control Signal) Range 48 to 530 volts 4 to 32 volts
Input Current (Control Signal) Range 0.0350 amps
Output Voltage Type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state relay module - 857-707 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 115 volts
Input Current (Control Signal) Range 0.0050 amps
View Details
3 suppliers
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details