Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
Solid State Relays - Industrial Mount 20A 4-32VDC 600VAC .5-3HP kW
SSR RELAY SPST-NO 20A 48-600V
SSR Relay, DIN Rail Mount 22.5mm, 600VAC/20A, 4-32VDC In, Instantaneous
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | CC2699-ND | DR2260D20UR | DR2260D20UR | 83AC7825 |
| Product Name | Solid State Relays | Solid State Relays - Industrial Mount | Relays - Solid State Relays | Ssr Relay, Din Rail Mount 22.5Mm, 600Vac/20A, 4-32Vdc In, Instantaneous Sensata/crydom |
| Mounting | DIN | DIN; DIN Rail | DIN | |
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | ||
| Input Voltage (Control Signal) Type | DC |