Crydom Corporation Solid State Relays EL240A30-05

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC2445-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2445-ND
Solid State Relays CC2445-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Solid State Relay, 30A, 4-8Vdc, Panel; Contact Configuration Sensata/crydom - 15AC6464 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 30A, 4-8Vdc, Panel; Contact Configuration Sensata/crydom
15AC6464
Solid State Relay, 30A, 4-8Vdc, Panel; Contact Configuration Sensata/crydom 15AC6464
SOLID STATE RELAY, 30A, 4-8VDC, PANEL; Contact Configuration:SPST-N O; Load Current:30A; Operating Voltage Max:280VAC; Relay Mounting:Panel; Relay Terminals:Quick Connect; Switching Mode:Zero Voltage Turn On; Operating Voltage RoHS Compliant: Yes

SOLID STATE RELAY, 30A, 4-8VDC, PANEL; Contact Configuration:SPST-NO; Load Current:30A; Operating Voltage Max:280VAC; Relay Mounting:Panel; Relay Terminals:Quick Connect; Switching Mode:Zero Voltage Turn On; Operating Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
EL240A30-05
Solid State Relays - Industrial Mount EL240A30-05
Solid State Relays - Industrial Mount SOLID STATE RELAY 24-280 VAC

Solid State Relays - Industrial Mount SOLID STATE RELAY 24-280 VAC

Buy Now Datasheet
Relays - Solid State Relays EL240A30-05
SSR RELAY SPST-NO 30A 24-280V

SSR RELAY SPST-NO 30A 24-280V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC2445-ND 15AC6464 EL240A30-05 EL240A30-05
Product Name Solid State Relays Solid State Relay, 30A, 4-8Vdc, Panel; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount Relays - Solid State Relays
Mounting Chassis Mount Panel; Panel Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 4 to 8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid-state relay module - 857-714 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
2 suppliers
Solid State Relays - PVA3324N-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
3 suppliers