Solid State SPST-NO (1 Form A) Hockey Puck
SSR, PNL MT, IP00, SSR 400VD C/12A, 3.5-32VDC IN, FET OUTPU
Solid State Relays - Industrial Mount PM IP00 SSR 400VDC /12A, 3.5-32VDC In
Soild State Relay, DC Output, Panel Mount, 2500 V (RMS) @ 60 Hz Dielectric Strength
7-40 Amp; 0-500 VDC; DC Output
DC output relays feature MOSFET technology for low on-state resistance, assuring easy paralleling and switching capabilities to 40 A at 100 VDC. Lower current models are also available to 500 VDC. All models come in Crydom's standard panel-mount package. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (VAC): 2500.
Features
SOLID STATE RELAY, 12A, 3.5V-32V, PANEL; Contact Configuration:SPST-N
SSR RELAY SPST-NO 12A 0-400V
| Sensata Technologies | DigiKey | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | D4D12 | CC1109-ND | D4D12 | D4D12 | 70130472 | 37M2475 | D4D12 |
| Product Name | 1-DC Series D4D12 Relay | Solid State Relays | SSR, PNL MT, IP00, SSR 400VD C/12A, 3.5-32VDC IN, FET OUTPU | Solid State Relays - Industrial Mount | Relay;SSR;Gen Purp;Cur-Rtg 12A;Ctrl-V 3.5-32DC;Vol-Rtg 0-400DC;Pnl-Mnt;4 Pin | Solid State Relay, 12A, 3.5V-32V, Panel; Contact Configuration Sensata/crydom | Relays - Solid State Relays |
| Operating Temp | -40 to 212 F (-40 to 100 C) | -40 to 212 F (-40 to 100 C) | -4 to 176 F (-20 to 80 C) | -4 to 176 F (-20 to 80 C) | |||
| Input Current (Control Signal) Range | 0.0150 amps | ||||||
| Maximum Switching Current | 40.00 amps | 12.00 amps | |||||
| Mounting | Chassis Mount | Panel | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |||
| Switch Configuration | FormA |