Crydom Corporation DRA1 Series Relay DRA1-MP240D3

Description
10mm Single Channel DIN Rail Mount SSR Assembly AC Ratings up to 280 VAC and 4 Amps DC Ratings for 60 VDC and 3 Amps N.O. AC or DC output, N.C. Output (-B) 3-32 VDC Control Cage style screw terminals for easy connection Fits standard 35mm DIN rail
Request a Quote Datasheet
Description
10mm Single Channel DIN Rail Mount SSR Assembly AC Ratings up to 280 VAC and 4 Amps DC Ratings for 60 VDC and 3 Amps N.O. AC or DC output, N.C. Output (-B) 3-32 VDC Control Cage style screw terminals for easy connection Fits standard 35mm DIN rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRA1 Series Relay - DRA1-MP240D3 - Sensata Technologies
Attleboro, MA, United States
DRA1 Series Relay
DRA1-MP240D3
DRA1 Series Relay DRA1-MP240D3
10mm Single Channel DIN Rail Mount SSR Assembly AC Ratings up to 280 VAC and 4 Amps DC Ratings for 60 VDC and 3 Amps N.O. AC or DC output, N.C. Output (-B) 3-32 VDC Control Cage style screw terminals for easy connection Fits standard 35mm DIN rail
  • 10mm Single Channel DIN Rail Mount SSR Assembly
  • AC Ratings up to 280 VAC and 4 Amps
  • DC Ratings for 60 VDC and 3 Amps
  • N.O. AC or DC output, N.C. Output (-B)
  • 3-32 VDC Control
  • Cage style screw terminals for easy connection
  • Fits standard 35mm DIN rail
Supplier's Site Datasheet
Solid State Relays - CC2434-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2434-ND
Solid State Relays CC2434-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Solid State Interface Relays - 7018613 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solid State Interface Relays
7018613
Solid State Interface Relays 7018613
Sensata / Crydom DRA1-MP240D3

Sensata / Crydom DRA1-MP240D3

Supplier's Site
SSR RELAY, DIN RAIL MOUNT 10MM , 280VAC/3A, 3-32VDC IN, ZERO - DRA1-MP240D3 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR RELAY, DIN RAIL MOUNT 10MM , 280VAC/3A, 3-32VDC IN, ZERO
DRA1-MP240D3
SSR RELAY, DIN RAIL MOUNT 10MM , 280VAC/3A, 3-32VDC IN, ZERO DRA1-MP240D3
SSR RELAY, DIN RAIL MOUNT 10MM , 280VAC/3A, 3-32VDC IN, ZERO

SSR RELAY, DIN RAIL MOUNT 10MM , 280VAC/3A, 3-32VDC IN, ZERO

Buy Now
Relays - Solid State Relays DRA1-MP240D3
SSR RELAY SPST-NO 3A 24-280V

SSR RELAY SPST-NO 3A 24-280V

Supplier's Site
Ssr, Din Module, 280Vac, 3A; Contact Configuration Sensata/crydom - 62R9242 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Din Module, 280Vac, 3A; Contact Configuration Sensata/crydom
62R9242
Ssr, Din Module, 280Vac, 3A; Contact Configuration Sensata/crydom 62R9242
SSR, DIN MODULE, 280VAC, 3A; Contact Configuration:SPST-N O; Load Current:3A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Cage Clamp; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Control RoHS Compliant: Yes

SSR, DIN MODULE, 280VAC, 3A; Contact Configuration:SPST-NO; Load Current:3A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Cage Clamp; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Control RoHS Compliant: Yes

Supplier's Site Datasheet
Solid State Relay, 3A, 3-32Vdc, Din Rail; Contact Configuration Sensata/crydom - 41X6422 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 3A, 3-32Vdc, Din Rail; Contact Configuration Sensata/crydom
41X6422
Solid State Relay, 3A, 3-32Vdc, Din Rail; Contact Configuration Sensata/crydom 41X6422
SOLID STATE RELAY, 3A, 3-32VDC, DIN RAIL; Contact Configuration:SPST-N O; Load Current:3A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Cage Clamp; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 3A, 3-32VDC, DIN RAIL; Contact Configuration:SPST-NO; Load Current:3A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Cage Clamp; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
DRA1-MP240D3
Solid State Relays - Industrial Mount DRA1-MP240D3
Solid State Relays - Industrial Mount DIN Mt 280 VAC/3A out 3-32 VDC input

Solid State Relays - Industrial Mount DIN Mt 280 VAC/3A out 3-32 VDC input

Buy Now Datasheet

Technical Specifications

  Sensata Technologies DigiKey RS Components, Ltd. Heilind Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number DRA1-MP240D3 CC2434-ND 7018613 DRA1-MP240D3 DRA1-MP240D3 62R9242 DRA1-MP240D3
Product Name DRA1 Series Relay Solid State Relays Solid State Interface Relays SSR RELAY, DIN RAIL MOUNT 10MM , 280VAC/3A, 3-32VDC IN, ZERO Relays - Solid State Relays Ssr, Din Module, 280Vac, 3A; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount
Input Voltage (Control Signal) Type AC; DC DC DC
Input Voltage (Control Signal) Range 12 to 280 volts 3 to 32 volts
Input Current (Control Signal) Range 0.0026 amps 0.0026 amps
Output Voltage Type AC AC AC
Maximum Switching Current 4.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-859-706-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
G3VM-61PR□/71PR/81PR/101PR MOS FET Relays USOP Package with High Load voltage - G3VM-101PR(TR05) - Aratas America LLC
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
6 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Type 77.21 - Modular Solid-State Relay with heat-sink - 772190248250 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, ukca, EAC-1
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type DC
View Details