Crydom Corporation DRA1 Series Relay DRA1-SPF380D25R

Description
10mm Single Channel DIN Rail Mount SSR Assembly AC Ratings up to 380 VAC and 10 Amps 3-15 VDC, 15-32VDC, 18-36 VAC and 90-140 VAC Control Cage style screw terminals for easy connection Fits standard 35mm DIN rail Includes LED Status Indicator (DC Control Only)
Request a Quote Datasheet
Description
10mm Single Channel DIN Rail Mount SSR Assembly AC Ratings up to 380 VAC and 10 Amps 3-15 VDC, 15-32VDC, 18-36 VAC and 90-140 VAC Control Cage style screw terminals for easy connection Fits standard 35mm DIN rail Includes LED Status Indicator (DC Control Only)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRA1 Series Relay - DRA1-SPF380D25R - Sensata Technologies
Attleboro, MA, United States
DRA1 Series Relay
DRA1-SPF380D25R
DRA1 Series Relay DRA1-SPF380D25R
10mm Single Channel DIN Rail Mount SSR Assembly AC Ratings up to 380 VAC and 10 Amps 3-15 VDC, 15-32VDC, 18-36 VAC and 90-140 VAC Control Cage style screw terminals for easy connection Fits standard 35mm DIN rail Includes LED Status Indicator (DC Control Only)
  • 10mm Single Channel DIN Rail Mount SSR Assembly
  • AC Ratings up to 380 VAC and 10 Amps
  • 3-15 VDC, 15-32VDC, 18-36 VAC and 90-140 VAC Control
  • Cage style screw terminals for easy connection
  • Fits standard 35mm DIN rail
  • Includes LED Status Indicator (DC Control Only)
Supplier's Site Datasheet
Solid State Relays - DRA1-SPF380D25R-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
DRA1-SPF380D25R-ND
Solid State Relays DRA1-SPF380D25R-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
DRA1-SPF380D25R
Relays - Solid State Relays DRA1-SPF380D25R
SSR RELAY SPST-NO 8A 48-530V

SSR RELAY SPST-NO 8A 48-530V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
DRA1-SPF380D25R
Solid State Relays - Industrial Mount DRA1-SPF380D25R
Solid State Relays - Industrial Mount DIN Mt 380 VAC/8A out 4-15 VDC input

Solid State Relays - Industrial Mount DIN Mt 380 VAC/8A out 4-15 VDC input

Buy Now Datasheet

Technical Specifications

  Sensata Technologies DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number DRA1-SPF380D25R DRA1-SPF380D25R-ND DRA1-SPF380D25R DRA1-SPF380D25R
Product Name DRA1 Series Relay Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount
Operating Temp -40 to 176 F (-40 to 80 C) -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type AC DC
Input Voltage (Control Signal) Range 12 to 380 volts 4 to 15 volts
Input Current (Control Signal) Range 0.0100 to 0.0150 amps 0.0150 amps
Output Voltage Type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.20 - MasterINTERFACE – MasterOUTPUT SSR Relay Interface Module - 392070067048 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Electromechanical Relays & Contactors - 1462042-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
View Details
7 suppliers
Solid State Interface Relays - 9186995 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details