Solid State SPST-NO (1 Form A) Module
SOLID STATE RELAY, 10A, 20-28V, DIN RAIL; Contact Configuration:SPST-N
SSR, 10A, 20-28VDC, 1-100VDC; Contact Configuration:SPST-N
Solid State Relays - Industrial Mount DIN Mt 100 VDC/8A out 20-28 VDC input
DIN Mt 100 VDC/8A out 20-28 VDC
SSR RELAY SPST-NO 8A 1-100V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC2058-ND | 41X6395 | DRA1-CMXE100D10 | DRA1-CMXE100D10 | DRA1-CMXE100D10 |
| Product Name | Solid State Relays | Solid State Relay, 10A, 20-28V, Din Rail; Contact Configuration Sensata/crydom | Solid State Relays - Industrial Mount | CRDM Solid State | Relays - Solid State Relays |
| Mounting | DIN | DIN; DIN Rail | DIN; DIN Rail | ||
| Switch Configuration | FormA | ||||
| Operating Temp | -4 to 176 F (-20 to 80 C) | ||||
| Input Voltage (Control Signal) Type | DC |