Solid State 3PST-NO (3 Form A) Module
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-600 VAC
SSR Contactor, 3-Phase, DIN Rail Mount, 600VAC/4.8A, 120VAC In, 1NO+1NC, RN, 3L
SSR RELAY 3PST-NO 7.6A 48-600V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | CC2708-ND | DRC3P60B411R | 83AC7735 | DRC3P60B411R |
| Product Name | Solid State Relays | Solid State Relays - Industrial Mount | Ssr Contactor, 3-Phase, Din Rail Mount, 600Vac/4.8A, 120Vac In, 1No+1Nc, Rn, 3L Sensata/crydom | Relays - Solid State Relays |
| Mounting | DIN | DIN | DIN; DIN Rail | |
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS | ||
| Operating Temp | -22 to 176 F (-30 to 80 C) |