Solid State SPST-NO (1 Form A) Module
SSR RELAY, DIN RAIL MOUNT 11MM, 100VDC/10A, 4-32VDC IN, FET OUTPUT
SOLID STATE RELAY, 10A, 4VDC-32VDC ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 172-DR10D10-ND | 25AK2337 | 60AK8038 |
| Product Name | Solid State Relays | Ssr Relay, Din Rail Mount 11Mm, 100Vdc/10A, 4-32Vdc In, Fet Output Sensata/crydom | Solid State Relay, 10A, 4Vdc-32Vdc Rohs Compliant Sensata/crydom |
| Mounting | DIN | DIN | |
| Switch Configuration | FormA | ||
| Operating Temp | -4 to 104 F (-20 to 40 C) | ||
| Input Voltage (Control Signal) Type | DC |