Solid State SPST-NO (1 Form A) Hockey Puck
Win Source Part Number: 1177709-DC200D60C
Category: Relays>Solid State Relays
Series: PowerPlus DC
Termination Style: Screw Terminal
Package: Bulk
Standard Package: 20
Voltage - Input: 4 ~ 32VDC
Output Type: DC
Circuit: SPST-NO (1 Form A)
On-State Resistance (Max): 11 mOhms
Load Current: 60 A
Voltage - Load: 1 V ~ 150 V
Mounting Type: Chassis Mount
Package / Case: Hockey Puck
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.41.0060
Mfr: Sensata-Crydom
Other Names: 2266-DC200D60C,CC242
Base Product Number: DC200D
SSR, 60A, 200VDC; Contact Configuration:-; Load Current:60A; Operating Voltage Max:150VDC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:7VDC; Control Voltage Min:4VDC; Control RoHS Compliant: Yes
SSR RELAY SPST-NO 60A 1-150V
Solid State Relays - Industrial Mount SSR DC OUTPUT 150VDC/60A 4-32VDC
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC2429-ND | 1177709-DC200D60C | 73T9119 | DC200D60C | DC200D60C |
| Product Name | Solid State Relays | Relays - Solid State Relays | Ssr, 60A, 200Vdc; Contact Configuration Sensata/crydom | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Mounting | Chassis Mount | PCBoard; Chassis Mount | Panel; Panel | Bracket (Flange) Mount; Chassis Mount | |
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 212 F (-40 to 100 C) | -22 to 176 F (-30 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC | DC |